Microchip Technology, Inc. Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Lcc-44; Product Range Microchip PIC18F452I/L

Description
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, LCC-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes
Datasheet
Description
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, LCC-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Lcc-44; Product Range Microchip - 34C8340 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Lcc-44; Product Range Microchip
34C8340
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Lcc-44; Product Range Microchip 34C8340
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, LCC-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, LCC-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 34C8340
Product Name Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Lcc-44; Product Range Microchip
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details