Microchip Technology, Inc. PIC18F4523

Description
Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and SLEEP modes Idle mode currents down to 5.8uA typical Sleep mode currents down to 0.1uA typical Analog Features 12-bit ADC, 13 channels, 50K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators multiplexing Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Up to 5 PWM outputs Up to 2 Capture / Compare
Datasheet
Description
Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and SLEEP modes Idle mode currents down to 5.8uA typical Sleep mode currents down to 0.1uA typical Analog Features 12-bit ADC, 13 channels, 50K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators multiplexing Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Up to 5 PWM outputs Up to 2 Capture / Compare
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F4523 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and SLEEP modes Idle mode currents down to 5.8uA typical Sleep mode currents down to 0.1uA typical Analog Features 12-bit ADC, 13 channels, 50K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators multiplexing Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Up to 5 PWM outputs Up to 2 Capture / Compare

Additional Features

    CPU
    • Up to 10 MIPS Performance at 3V
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    System
    • Internal oscillator support-31 kHz to 8MHz with 4xPLL
    • Fail-Safe Clock Monitor- allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
    • Wide operating Voltage range; 2.0V to 5.5V
    nanoWatt Power Managed Modes
    • Run, Idle and SLEEP modes
    • Idle mode currents down to 5.8uA typical
    • Sleep mode currents down to 0.1uA typical
    Analog Features
    • 12-bit ADC, 13 channels, 50K samples per second
    • Programmable Low Voltage Detection Module
    • Programmable Brown-out-Reset Module
    • Two Analog Comparators multiplexing
    Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer modules
    • Up to 5 PWM outputs
    • Up to 2 Capture / Compare
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F4523
Bits Other; 12-bit
Number 13
RAM 1.54 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details