Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F4523-I/PT PIC18F4523-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 276323-PIC18F4523-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x12b Family Name: PIC18F4523 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F4523I/P; PIC18F4523TI/ML; PIC18F4523I/ML; Introduction Date: December 21, 2005 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 276323-PIC18F4523-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x12b Family Name: PIC18F4523 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F4523I/P; PIC18F4523TI/ML; PIC18F4523I/ML; Introduction Date: December 21, 2005 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F4523-I/PT - 276323-PIC18F4523-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4523-I/PT
276323-PIC18F4523-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4523-I/PT 276323-PIC18F4523-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 276323-PIC18F4523-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x12b Family Name: PIC18F4523 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F4523I/P; PIC18F4523TI/ML; PIC18F4523I/ML; Introduction Date: December 21, 2005 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 276323-PIC18F4523-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 13x12b
Family Name: PIC18F4523
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): PIC18F4523I/P; PIC18F4523TI/ML; PIC18F4523I/ML;
Introduction Date: December 21, 2005
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F4523-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F4523-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F4523-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4523-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F4523-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4523-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F4523-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4523-I/PT-ND
Microcontrollers PIC18F4523-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4523-I/PT
8-bit Microcontrollers - MCU PIC18F4523-I/PT
8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

Buy Now Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 34M8047 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
34M8047
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 34M8047
MCU, 8BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
MCU, 8-Bit, CMOS, 44-Pin, 32KB Flash, 1536 RAM, 36 I/O, Nanowatt - 70046311 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, CMOS, 44-Pin, 32KB Flash, 1536 RAM, 36 I/O, Nanowatt
70046311
MCU, 8-Bit, CMOS, 44-Pin, 32KB Flash, 1536 RAM, 36 I/O, Nanowatt 70046311
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
    2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4523-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4523-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4523-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F4523-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4523-I/PT
Microcontrollers PIC18F4523-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F4523-I/PT
Embedded - Microcontrollers PIC18F4523-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F4523-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4523-I/PT
Microcontrollers PIC18F4523-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 276323-PIC18F4523-I/PT 685-PIC18F4523-I/PT PIC18F4523-I/PT-ND PIC18F4523-I/PT 34M8047 70046311 PIC18F4523-I/PT PIC18F4523-I/PT PIC18F4523-I/PT PIC18F4523-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F4523-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip MCU, 8-Bit, CMOS, 44-Pin, 32KB Flash, 1536 RAM, 36 I/O, Nanowatt Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details