Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F4520T-I/PT

Description
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F4520T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520T-I/PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F4520T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520T-I/PT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F4520T-I/PT is an 8-bit microcontroller featuring 32KB of Flash memory and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels. It operates within a wide voltage range of 2.0V to 5.5V and is designed with low power consumption in mind, offering typical current draw of 11 OºA in run mode, 2.5 OºA in idle mode, and as low as 100 nA in sleep mode. The device supports various oscillator configurations, including internal and external options, with a maximum frequency of 40 MHz. This microcontroller includes multiple peripherals such as a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, an enhanced USART module, and up to two Capture/Compare/PWM (CCP) modules. It also features a programmable brown-out reset and a watchdog timer with a programmable period. The architecture is optimized for C compiler use, supporting self-programming and a high endurance of 100,000 erase/write cycles for Flash memory. The device is packaged in a Thin Quad Flatpack (TQFP) format, making it suitable for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F4520T-I/PT is an 8-bit microcontroller featuring 32KB of Flash memory and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels. It operates within a wide voltage range of 2.0V to 5.5V and is designed with low power consumption in mind, offering typical current draw of 11 OºA in run mode, 2.5 OºA in idle mode, and as low as 100 nA in sleep mode. The device supports various oscillator configurations, including internal and external options, with a maximum frequency of 40 MHz. This microcontroller includes multiple peripherals such as a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, an enhanced USART module, and up to two Capture/Compare/PWM (CCP) modules. It also features a programmable brown-out reset and a watchdog timer with a programmable period. The architecture is optimized for C compiler use, supporting self-programming and a high endurance of 100,000 erase/write cycles for Flash memory. The device is packaged in a Thin Quad Flatpack (TQFP) format, making it suitable for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F4520T-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F4520T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F4520T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F4520T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F4520T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4520T-I/PTDKR-ND
Microcontrollers PIC18F4520T-I/PTDKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F4520T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4520T-I/PTCT-ND
Microcontrollers PIC18F4520T-I/PTCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F4520T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4520T-I/PTTR-ND
Microcontrollers PIC18F4520T-I/PTTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4520T-I/PT - 026797-PIC18F4520T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4520T-I/PT
026797-PIC18F4520T-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4520T-I/PT 026797-PIC18F4520T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 026797-PIC18F4520T-I /PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 36 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 026797-PIC18F4520T-I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F4520T-I/PT
Embedded - Microcontrollers PIC18F4520T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
IC MCU FLASH 16KX16 44TQFP - 536-PIC18F4520T-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU FLASH 16KX16 44TQFP
536-PIC18F4520T-I/PT
IC MCU FLASH 16KX16 44TQFP 536-PIC18F4520T-I/PT
IC MCU FLASH 16KX16 44TQFP

IC MCU FLASH 16KX16 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4520T-I/PT
8-bit Microcontrollers - MCU PIC18F4520T-I/PT
8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

Buy Now Datasheet
Microcontrollers - PIC18F4520T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4520T-I/PT
Microcontrollers PIC18F4520T-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4520T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4520T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4520T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F4520T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4520T-I/PT
Microcontrollers PIC18F4520T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F4520T-I/PT PIC18F4520T-I/PTDKR-ND 026797-PIC18F4520T-I/PT PIC18F4520T-I/PT 536-PIC18F4520T-I/PT PIC18F4520T-I/PT PIC18F4520T-I/PT PIC18F4520T-I/PT PIC18F4520T-I/PT
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4520T-I/PT Embedded - Microcontrollers IC MCU FLASH 16KX16 44TQFP 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1.5 KB 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 32 KB 256 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details