Microchip Technology, Inc. Microcontrollers PIC18F4520-I/P

Description
Micro,PIC,32K Fl,DIP40,PIC18F4520- I/P
Request a Quote Datasheet
Description
Micro,PIC,32K Fl,DIP40,PIC18F4520- I/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6230819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230819
Microcontrollers 6230819
Micro,PIC,32K Fl,DIP40,PIC18F4520- I/P

Micro,PIC,32K Fl,DIP40,PIC18F4520-I/P

Supplier's Site
Microcontrollers - 8877268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877268
Microcontrollers 8877268
Micro,PIC,32K Fl,DIP40,PIC18F4520- I/P

Micro,PIC,32K Fl,DIP40,PIC18F4520-I/P

Supplier's Site
Microcontrollers - PIC18F4520-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4520-I/P-ND
Microcontrollers PIC18F4520-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4520-I/P - 087260-PIC18F4520-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4520-I/P
087260-PIC18F4520-I/P
Embedded - Embedded - Microcontrollers - PIC18F4520-I/P 087260-PIC18F4520-I/P
Manufacturer: Microchip Technology Win Source Part Number: 087260-PIC18F4520-I/ P Packaging: Tube Core Processor: PIC Number of I/O: 36 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: DIP-40 Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F4520-I/PT; PIC18F4520-I/PG; PIC18F4520-I/P; PIC18F4520T-I/MLG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 087260-PIC18F4520-I/P
Packaging: Tube
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DIP-40
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): PIC18F4520-I/PT; PIC18F4520-I/PG; PIC18F4520-I/P; PIC18F4520T-I/MLG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F4520-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F4520-I/P
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F4520-I/P
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F4520-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F4520-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
40 Pin, 32 KB Flash,1536 RAM, 36 I/O - 70045692 - Allied Electronics, Inc.
Fort Worth, TX, USA
40 Pin, 32 KB Flash,1536 RAM, 36 I/O
70045692
40 Pin, 32 KB Flash,1536 RAM, 36 I/O 70045692
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 01M8488 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
01M8488
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 01M8488
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4520-I/P
8-bit Microcontrollers - MCU PIC18F4520-I/P
8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

Buy Now Datasheet
Microcontrollers - PIC18F4520-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4520-I/P
Microcontrollers PIC18F4520-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4520-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4520-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4520-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC18F4520-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4520-I/P
Microcontrollers PIC18F4520-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F4520-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4520-I/P
Embedded - Microcontrollers PIC18F4520-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6230819 PIC18F4520-I/P-ND 087260-PIC18F4520-I/P 685-PIC18F4520-I/P 70045692 01M8488 PIC18F4520-I/P PIC18F4520-I/P PIC18F4520-I/P PIC18F4520-I/P PIC18F4520-I/P
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4520-I/P 8-bit 8BIT 32KB Embedded Microcontroller MCU 40 Pin, 32 KB Flash,1536 RAM, 36 I/O Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1.54 KB 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 32 KB 256 KB 256 KB
Package Type CDIP; PDIP; Other; Pdip CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; DIP-40 Other; Tube PDIP CDIP; Other; DIP CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
Pin Count 40 40 40
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers