Microchip Technology, Inc. Microcontrollers PIC18F4520-E/P

Description
MCU 8-bit 10MIPS 32kB Prog 5V PDIP-40
Request a Quote Datasheet
Description
MCU 8-bit 10MIPS 32kB Prog 5V PDIP-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8938091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8938091
Microcontrollers 8938091
MCU 8-bit 10MIPS 32kB Prog 5V PDIP-40

MCU 8-bit 10MIPS 32kB Prog 5V PDIP-40

Supplier's Site
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F4520-E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F4520-E/P
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F4520-E/P
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F4520-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520-E/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F4520-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4520-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F4520-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4520-E/P-ND
Microcontrollers PIC18F4520-E/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC18F4520-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4520-E/P
Microcontrollers PIC18F4520-E/P
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4520-E/P
8-bit Microcontrollers - MCU PIC18F4520-E/P
8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 89H0672 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
89H0672
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 89H0672
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F4520-E/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4520-E/P
Embedded - Microcontrollers PIC18F4520-E/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4520-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4520-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4520-E/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8938091 685-PIC18F4520-E/P PIC18F4520-E/P-ND PIC18F4520-E/P PIC18F4520-E/P 89H0672 PIC18F4520-E/P PIC18F4520-E/P
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 256 KB 32 KB
Package Type CDIP; PDIP; Other; Pdip Other; Tube CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; DIP CDIP; Other; 40-DIP (0.600\", 15.24mm)
Pin Count 40 40
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details