Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F452-I/PT PIC18F452-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 087626-PIC18F452-I/P T Packaging: Tray Core Processor: PIC Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F452-I/P; CY7C60123-PXC; PIC18F452-I/LG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Power Management, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087626-PIC18F452-I/P T Packaging: Tray Core Processor: PIC Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F452-I/P; CY7C60123-PXC; PIC18F452-I/LG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Power Management, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F452-I/PT - 087626-PIC18F452-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F452-I/PT
087626-PIC18F452-I/PT
Embedded - Embedded - Microcontrollers - PIC18F452-I/PT 087626-PIC18F452-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 087626-PIC18F452-I/P T Packaging: Tray Core Processor: PIC Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F452-I/P; CY7C60123-PXC; PIC18F452-I/LG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Power Management, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 087626-PIC18F452-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): PIC18F452-I/P; CY7C60123-PXC; PIC18F452-I/LG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Power Management, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision, Industrial

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F452-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F452-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F452-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F452-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F452-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F452-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F452-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F452-I/PT-ND
Microcontrollers PIC18F452-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 4672132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672132
Microcontrollers 4672132
Microcontroller,PIC1 8F452-I/PT 40MHz

Microcontroller,PIC18F452-I/PT 40MHz

Supplier's Site
Microcontrollers - 4672132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672132P
Microcontrollers 4672132P
Microcontroller,PIC1 8F452-I/PT 40MHz

Microcontroller,PIC18F452-I/PT 40MHz

Supplier's Site
Microcontrollers - 1445760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445760
Microcontrollers 1445760
Microcontroller,PIC1 8F452-I/PT 40MHz

Microcontroller,PIC18F452-I/PT 40MHz

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F452-I/PT
Embedded - Microcontrollers PIC18F452-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F452-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F452-I/PT
Microcontrollers PIC18F452-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F452-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F452-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F452-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F452-I/PT
8-bit Microcontrollers - MCU PIC18F452-I/PT
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O

Buy Now Datasheet
Microcontrollers - PIC18F452-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F452-I/PT
Microcontrollers PIC18F452-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, 40Mhz, Tqfp-44; Product Range Microchip - 97K7550 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 40Mhz, Tqfp-44; Product Range Microchip
97K7550
Mcu, 8Bit, 40Mhz, Tqfp-44; Product Range Microchip 97K7550
MCU, 8BIT, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; Device Core:-; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:44Pins; IC Case / Package:TQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

MCU, 8BIT, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; Device Core:-; Operating Frequency Max:40MHz; Program Memory Size:32KB; No. of Pins:44Pins; IC Case / Package:TQFP; No. of I/O s:34I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
44 PIN, 32 KB FLASH, 1536 RAM, 34 I/O - 70045697 - Allied Electronics, Inc.
Fort Worth, TX, USA
44 PIN, 32 KB FLASH, 1536 RAM, 34 I/O
70045697
44 PIN, 32 KB FLASH, 1536 RAM, 34 I/O 70045697
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087626-PIC18F452-I/PT 685-PIC18F452-I/PT PIC18F452-I/PT-ND 4672132 4672132P PIC18F452-I/PT PIC18F452-I/PT PIC18F452-I/PT PIC18F452-I/PT PIC18F452-I/PT 97K7550 70045697
Product Name Embedded - Embedded - Microcontrollers - PIC18F452-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, 40Mhz, Tqfp-44; Product Range Microchip 44 PIN, 32 KB FLASH, 1536 RAM, 34 I/O
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1.5 KB 1.5 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 0.2560 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers