PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: PIC18F452-E/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F452-E/L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339390-PIC18F452-E/
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 27
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F452
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, LCC-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:34I/O s; Memory Size:32KB RoHS Compliant: Yes
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O
IC MCU 8BIT 32KB FLASH 44PLCC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 32KB FLASH 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F452-E/L-ND | 685-PIC18F452-E/L | 1339390-PIC18F452-E/L | 72C4327 | PIC18F452-E/L | PIC18F452-E/L | PIC18F452-E/L | PIC18F452-E/L |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Lcc-44; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 1.5 KB | 1.5 KB | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 32 KB | 0.2560 KB | 256 KB |