IC MCU 8BIT 48KB FLASH 40DIP Product overview: PIC18F4515-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4515-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238253-PIC18F4515-I
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F4515-I/ML; PIC18F4515-I/PG; PIC18F4515ISP; PIC18F4515-I/P;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 40-PDIP
IC MCU 8BIT 48KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F4515-I/P | 1238253-PIC18F4515-I/P | PIC18F4515-I/P-ND | PIC18F4515-I/P | PIC18F4515-I/P | PIC18F4515-I/P |
| Product Name | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F4515-I/P | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | |||
| ROM Type | Flash; Flash | Flash | ||||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts |