Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F4515-I/ML PIC18F4515-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238252-PIC18F4515-I /ML Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC18F4515-I/PG; PIC18F4515ISP; PIC18F4515-I/P; Introduction Date: October 11, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238252-PIC18F4515-I /ML Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC18F4515-I/PG; PIC18F4515ISP; PIC18F4515-I/P; Introduction Date: October 11, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F4515-I/ML - 1238252-PIC18F4515-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4515-I/ML
1238252-PIC18F4515-I/ML
Embedded - Embedded - Microcontrollers - PIC18F4515-I/ML 1238252-PIC18F4515-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238252-PIC18F4515-I /ML Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC18F4515-I/PG; PIC18F4515ISP; PIC18F4515-I/P; Introduction Date: October 11, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238252-PIC18F4515-I/ML
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F4515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18F4515-I/PG; PIC18F4515ISP; PIC18F4515-I/P;
Introduction Date: October 11, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18F4515-I/ML
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18F4515-I/ML
IC MCU 8BIT 48KB FLASH 44QFN Product overview: PIC18F4515-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4515-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 44QFN Product overview: PIC18F4515-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4515-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4515-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4515-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4515-I/ML
IC MCU 8BIT 48KB FLASH 44QFN

IC MCU 8BIT 48KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4515-I/ML
8-bit Microcontrollers - MCU PIC18F4515-I/ML
8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O

8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O

Buy Now Datasheet
Microcontrollers - PIC18F4515-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4515-I/ML
Microcontrollers PIC18F4515-I/ML
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F4515-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4515-I/ML
Embedded - Microcontrollers PIC18F4515-I/ML
IC MCU 8BIT 48KB FLASH 44QFN

IC MCU 8BIT 48KB FLASH 44QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238252-PIC18F4515-I/ML 685-PIC18F4515-I/ML PIC18F4515-I/ML PIC18F4515-I/ML PIC18F4515-I/ML PIC18F4515-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18F4515-I/ML 8-bit 8BIT 48KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 48 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash; Flash Flash; FLASH
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers