16KB FLASH, 1KB RAM, 128 BASIC L
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC18F44Q35T-I/NHXTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 64 MHz |
| Bits | 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b |
| RAM | 1 KB |
| ROM | 16 KB |