Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18F44K22T-I/MV

Description
IC MCU 8BIT 16KB FLASH 40UQFN Product overview: PIC18F44K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44K22T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 16KB FLASH 40UQFN Product overview: PIC18F44K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44K22T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F44K22T-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It offers 16KB of FLASH program memory and 8KB of RAM, along with 1024 bytes of EEPROM for data storage. The device supports a flexible oscillator structure with a precision internal oscillator that can operate at frequencies from 31 kHz to 64 MHz using a PLL, eliminating the need for external components. This microcontroller includes a variety of analog features such as a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with selectable output levels. It also supports eXtreme Low-Power (XLP) features, allowing for a typical sleep current of 20 nA, making it suitable for battery-powered applications. The PIC18F44K22T-I/MV provides extensive peripheral support, including up to 35 I/O pins, multiple communication interfaces such as I2C, SPI, and UART, and advanced features like a programmable watchdog timer and brown-out reset. Its operating voltage range is from 2.3V to 5.5V, making it versatile for various applications. This microcontroller is ideal for projects requiring efficient processing power, low power consumption, and robust peripheral integration.

Datasheet Summary
Powered by GS/AI

The PIC18F44K22T-I/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It offers 16KB of FLASH program memory and 8KB of RAM, along with 1024 bytes of EEPROM for data storage. The device supports a flexible oscillator structure with a precision internal oscillator that can operate at frequencies from 31 kHz to 64 MHz using a PLL, eliminating the need for external components. This microcontroller includes a variety of analog features such as a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with selectable output levels. It also supports eXtreme Low-Power (XLP) features, allowing for a typical sleep current of 20 nA, making it suitable for battery-powered applications. The PIC18F44K22T-I/MV provides extensive peripheral support, including up to 35 I/O pins, multiple communication interfaces such as I2C, SPI, and UART, and advanced features like a programmable watchdog timer and brown-out reset. Its operating voltage range is from 2.3V to 5.5V, making it versatile for various applications. This microcontroller is ideal for projects requiring efficient processing power, low power consumption, and robust peripheral integration.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F44K22T-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F44K22T-I/MV
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F44K22T-I/MV
IC MCU 8BIT 16KB FLASH 40UQFN Product overview: PIC18F44K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44K22T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 40UQFN Product overview: PIC18F44K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44K22T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F44K22T-I/MV - 889665-PIC18F44K22T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F44K22T-I/MV
889665-PIC18F44K22T-I/MV
Embedded - Embedded - Microcontrollers - PIC18F44K22T-I/MV 889665-PIC18F44K22T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 889665-PIC18F44K22T- I/MV Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-UQFN (5x5) Core Processor: PIC Speed: 64MHz Package: Reel - TR Package: 40-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F44 Categories: Integrated Circuits (ICs) Case / Package: 40-UQFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889665-PIC18F44K22T-I/MV
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-UQFN (5x5)
Core Processor: PIC
Speed: 64MHz
Package: Reel - TR
Package: 40-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F44
Categories: Integrated Circuits (ICs)
Case / Package: 40-UQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F44K22T-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F44K22T-I/MV-ND
Microcontrollers PIC18F44K22T-I/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F44K22T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F44K22T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F44K22T-I/MV
IC MCU 8BIT 16KB FLASH 40UQFN

IC MCU 8BIT 16KB FLASH 40UQFN

Supplier's Site
Microcontrollers - PIC18F44K22T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F44K22T-I/MV
Microcontrollers PIC18F44K22T-I/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F44K22T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F44K22T-I/MV
Embedded - Microcontrollers PIC18F44K22T-I/MV
IC MCU 8BIT 16KB FLASH 40UQFN

IC MCU 8BIT 16KB FLASH 40UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F44K22T-I/MV
8-bit Microcontrollers - MCU PIC18F44K22T-I/MV
8-bit Microcontrollers - MCU 16KB FL 768b RAM8bit familynanoWatt XLP

8-bit Microcontrollers - MCU 16KB FL 768b RAM8bit familynanoWatt XLP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F44K22T-I/MV 889665-PIC18F44K22T-I/MV PIC18F44K22T-I/MV-ND PIC18F44K22T-I/MV PIC18F44K22T-I/MV PIC18F44K22T-I/MV PIC18F44K22T-I/MV
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F44K22T-I/MV Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 0.7680 KB 16 KB 0.7680 KB 768 KB 0.7680 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products