PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-PDIP
IC MCU 8BIT 16KB FLASH 40DIP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 40-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 40DIP
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWat XLP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F44K22-I/P-ND | PIC18F44K22-I/P | PIC18F44K22-I/P | 73R8568 | PIC18F44K22-I/P | PIC18F44K22-I/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 30x10b | |||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 16 KB |