IC MCU 8BIT 16KB FLASH 40UQFN
IC MCU 8BIT 16KB FLASH 40UQFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 40-UQFN (5x5)
8-bit Microcontrollers - MCU 16KB FL 768b RAM8bit familynanoWatt XLP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F44K22-E/MV | PIC18F44K22-E/MV | PIC18F44K22-E/MV | PIC18F44K22-E/MV |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 768 KB | 0.7680 KB | ||
| ROM Type | Flash; FLASH |