PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 36 I/O 8B
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP
IC MCU 8BIT 16KB FLASH 44TQFP
IC MCU 8BIT 16KB FLASH 44TQFP
MCU, 8BIT, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F44K20T-I/PTTR-ND | PIC18F44K20T-I/PT | PIC18F44K20T-I/PT | PIC18F44K20T-I/PT | PIC18F44K20T-I/PT | PIC18F44K20T-I/PT | 88K6028 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 64Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 14x10b | ||||||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 16 KB |