Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F44K20-I/PT PIC18F44K20-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 088609-PIC18F44K20-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 088609-PIC18F44K20-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F44K20-I/PT - 088609-PIC18F44K20-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F44K20-I/PT
088609-PIC18F44K20-I/PT
Embedded - Embedded - Microcontrollers - PIC18F44K20-I/PT 088609-PIC18F44K20-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 088609-PIC18F44K20-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 088609-PIC18F44K20-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F44K20-I/PT
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F44K20-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: PIC18F44K20-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44K20-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TQFP Product overview: PIC18F44K20-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44K20-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F44K20-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F44K20-I/PT-ND
Microcontrollers PIC18F44K20-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
 - PIC18F44K20-I/PT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PQFP44

RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PQFP44

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 88K6026 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
88K6026
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 88K6026
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:16KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:16KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F44K20-I/PT
8-bit Microcontrollers - MCU PIC18F44K20-I/PT
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 36 I/O 8B

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 36 I/O 8B

Buy Now Datasheet
Microcontrollers - PIC18F44K20-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F44K20-I/PT
Microcontrollers PIC18F44K20-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F44K20-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F44K20-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F44K20-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F44K20-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F44K20-I/PT
Microcontrollers PIC18F44K20-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F44K20-I/PT
Embedded - Microcontrollers PIC18F44K20-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 088609-PIC18F44K20-I/PT 685-PIC18F44K20-I/PT PIC18F44K20-I/PT-ND PIC18F44K20-I/PT 88K6026 PIC18F44K20-I/PT PIC18F44K20-I/PT PIC18F44K20-I/PT PIC18F44K20-I/PT PIC18F44K20-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F44K20-I/PT 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB
ROM 256 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - A2C00053692 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers