The PIC18F44K20-E/P is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd. It features a RISC architecture optimized for C compiler use, with a maximum operating frequency of 48 MHz and up to 16 KB of Flash program memory. The device supports up to 768 bytes of RAM and 256 bytes of EEPROM, making it suitable for a variety of applications requiring moderate data storage. This microcontroller operates within a voltage range of 1.8V to 3.6V and includes advanced low-power management features, such as a sleep mode consuming less than 100 nA. It also incorporates a 10-bit analog-to-digital converter with 13 external channels and supports various communication protocols, including I2C, SPI, and UART. The PIC18F44K20-E/P is equipped with multiple I/O pins, allowing for flexible interfacing with external components. It includes features such as a programmable watchdog timer, brown-out reset, and high/low voltage detection, enhancing its reliability in embedded systems. The device is available in a 40-pin PDIP package, making it suitable for prototyping and integration into various electronic designs.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 36 I/O 8B
IC MCU 8BIT 16KB FLASH 40DIP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 40-PDIP
IC MCU 8BIT 16KB FLASH 40DIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F44K20-E/P-ND | PIC18F44K20-E/P | PIC18F44K20-E/P | PIC18F44K20-E/P | PIC18F44K20-E/P | 88K6022 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-40; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 64 MHz | ||
| Bits | Other; A/D 14x10b | |||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 16 KB |