The Microchip PIC18F K4x Series Microcontroller, part number 88K6021, operates at a maximum speed of 64 MHz and features an 8-bit architecture. It includes 16 KB of program memory and 768 bytes of RAM, with a total of 44 pins in a QFN-EP package. The device supports up to 35 I/O pins, providing flexibility for various applications. It is equipped with a high-performance RISC CPU capable of executing up to 16 MIPS and includes a range of integrated peripherals such as a 10-bit ADC, multiple PWM outputs, and serial communication interfaces (SPI, I2C, and EUSART). The operating voltage range is from 1.8V to 3.6V, making it suitable for low-power applications. Additionally, it features advanced power management capabilities, including a sleep mode that consumes less than 100 nA. This microcontroller is RoHS compliant, ensuring it meets environmental standards.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 44QFN
IC MCU 8BIT 16KB FLASH 44QFN
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 36 I/O 8B
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F44K20-E/ML-ND | PIC18F44K20-E/ML | 88K6021 | PIC18F44K20-E/ML | PIC18F44K20-E/ML | PIC18F44K20-E/ML |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 64 MHz | 48 MHz | ||
| Bits | Other; A/D 14x10b | |||||
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 16 KB |