Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18F44J11-I/ML

Description
IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18F44J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J11-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18F44J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J11-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F44J11-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F44J11-I/ML
IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18F44J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J11-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18F44J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J11-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F44J11-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F44J11-I/ML-ND
Microcontrollers PIC18F44J11-I/ML-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F44J11-I/ML - 042183-PIC18F44J11-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F44J11-I/ML
042183-PIC18F44J11-I/ML
Embedded - Embedded - Microcontrollers - PIC18F44J11-I/ML 042183-PIC18F44J11-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 042183-PIC18F44J11-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 34 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (8x8) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F44J11-I/PT; PIC18F44J11T-I/ML; PIC18F44J11-I/ML; PIC18F44J11T-I/PT; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 042183-PIC18F44J11-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Alternative Parts (Cross-Reference): PIC18F44J11-I/PT; PIC18F44J11T-I/ML; PIC18F44J11-I/ML; PIC18F44J11T-I/PT;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F44J11-I/ML
8-bit Microcontrollers - MCU PIC18F44J11-I/ML
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F44J11-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F44J11-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F44J11-I/ML
IC MCU 8BIT 16KB FLASH 44QFN

IC MCU 8BIT 16KB FLASH 44QFN

Supplier's Site
Embedded - Microcontrollers - PIC18F44J11-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F44J11-I/ML
Embedded - Microcontrollers PIC18F44J11-I/ML
IC MCU 8BIT 16KB FLASH 44QFN

IC MCU 8BIT 16KB FLASH 44QFN

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt - 536-PIC18F44J11-I/ML - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt
536-PIC18F44J11-I/ML
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt 536-PIC18F44J11-I/ML
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-44; Product Range Microchip - 98M1810 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-44; Product Range Microchip
98M1810
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-44; Product Range Microchip 98M1810
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-44; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:22I/O s; No. Comparators:2RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-44; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:22I/O s; No. Comparators:2RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F44J11-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F44J11-I/ML
Microcontrollers PIC18F44J11-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F44J11-I/ML PIC18F44J11-I/ML-ND 042183-PIC18F44J11-I/ML PIC18F44J11-I/ML PIC18F44J11-I/ML PIC18F44J11-I/ML 536-PIC18F44J11-I/ML 98M1810 PIC18F44J11-I/ML
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F44J11-I/ML 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-44; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.8 KB 3.8 KB 16 KB 3.8 KB 3.8 KB 3.7 KB 3.8 KB
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 3.6 volts 3 volts
Serial Interface EUSART, I2C, SPI SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C02688200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers