Microchip Technology, Inc. Microcontrollers PIC18F44J10-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F44J10-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F44J10-I/PT-ND
Microcontrollers PIC18F44J10-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F44J10-I/PT
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F44J10-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: PIC18F44J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J10-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44TQFP Product overview: PIC18F44J10-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J10-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648095P
Microcontrollers 2648095P
8bit MCU 16 KB Flash, 1 KB RAM

8bit MCU 16 KB Flash, 1 KB RAM

Supplier's Site
Microcontrollers - 2648095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648095
Microcontrollers 2648095
8bit MCU 16 KB Flash, 1 KB RAM

8bit MCU 16 KB Flash, 1 KB RAM

Supplier's Site
Microcontrollers - 2648094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648094
Microcontrollers 2648094
8bit MCU 16 KB Flash, 1 KB RAM

8bit MCU 16 KB Flash, 1 KB RAM

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/PT - 037498-PIC18F44J10-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/PT
037498-PIC18F44J10-I/PT
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/PT 037498-PIC18F44J10-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037498-PIC18F44J10-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037498-PIC18F44J10-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F44J10-I/PT
Embedded - Microcontrollers PIC18F44J10-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F44J10-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F44J10-I/PT
Microcontrollers PIC18F44J10-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F44J10-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F44J10-I/PT
Microcontrollers PIC18F44J10-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F44J10-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F44J10-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F44J10-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 31K5045 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
31K5045
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 31K5045
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F44J10-I/PT
8-bit Microcontrollers - MCU PIC18F44J10-I/PT
8-bit Microcontrollers - MCU 16 KB FL 1 KB RAM

8-bit Microcontrollers - MCU 16 KB FL 1 KB RAM

Buy Now Datasheet
IC MCU 8BIT 16KB FLASH 44TQFP - 536-PIC18F44J10-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 44TQFP
536-PIC18F44J10-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP 536-PIC18F44J10-I/PT
IC MCU 8BIT 16KB FLASH 44TQFP

IC MCU 8BIT 16KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F44J10-I/PT-ND 685-PIC18F44J10-I/PT 2648095P 037498-PIC18F44J10-I/PT PIC18F44J10-I/PT PIC18F44J10-I/PT PIC18F44J10-I/PT PIC18F44J10-I/PT 31K5045 PIC18F44J10-I/PT 536-PIC18F44J10-I/PT
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F44J10-I/PT Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU IC MCU 8BIT 16KB FLASH 44TQFP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details