Microchip Technology, Inc. Microcontrollers PIC18F44J10-I/P

Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F44J10-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F44J10-I/P-ND
Microcontrollers PIC18F44J10-I/P-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/P - 889664-PIC18F44J10-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/P
889664-PIC18F44J10-I/P
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/P 889664-PIC18F44J10-I/P
Manufacturer: Microchip Technology Win Source Part Number: 889664-PIC18F44J10-I /P Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP Core Processor: PIC Speed: 40MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: PIC18F44J10 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889664-PIC18F44J10-I/P
Series: PIC® 18J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: PIC18F44J10
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F44J10-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F44J10-I/P
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F44J10-I/P
IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18F44J10-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J10-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18F44J10-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J10-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F44J10-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F44J10-I/P
Embedded - Microcontrollers PIC18F44J10-I/P
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F44J10-I/P
8-bit Microcontrollers - MCU PIC18F44J10-I/P
8-bit Microcontrollers - MCU 16 KB FL 1024 RAM

8-bit Microcontrollers - MCU 16 KB FL 1024 RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F44J10-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F44J10-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F44J10-I/P
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC18F44J10-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F44J10-I/P
Microcontrollers PIC18F44J10-I/P
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

Buy Now Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 74K8617 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
74K8617
Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 74K8617
MCU, 8BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 8BIT 16KB FLASH 40DIP - 536-PIC18F44J10-I/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 40DIP
536-PIC18F44J10-I/P
IC MCU 8BIT 16KB FLASH 40DIP 536-PIC18F44J10-I/P
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F44J10-I/P-ND 889664-PIC18F44J10-I/P 685-PIC18F44J10-I/P PIC18F44J10-I/P PIC18F44J10-I/P PIC18F44J10-I/P PIC18F44J10-I/P 74K8617 536-PIC18F44J10-I/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F44J10-I/P 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip IC MCU 8BIT 16KB FLASH 40DIP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details