Microchip Technology, Inc. Microcontrollers PIC18F44J10-I/ML

Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F44J10-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F44J10-I/ML-ND
Microcontrollers PIC18F44J10-I/ML-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F44J10-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F44J10-I/ML
IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18F44J10-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J10-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18F44J10-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J10-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/ML - 1088823-PIC18F44J10-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/ML
1088823-PIC18F44J10-I/ML
Embedded - Embedded - Microcontrollers - PIC18F44J10-I/ML 1088823-PIC18F44J10-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088823-PIC18F44J10- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 32 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (8x8) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088823-PIC18F44J10-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 32
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18F44J10-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F44J10-I/ML
Microcontrollers PIC18F44J10-I/ML
IC MCU 8BIT 16KB FLASH 44QFN

IC MCU 8BIT 16KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F44J10-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F44J10-I/ML
Microcontrollers PIC18F44J10-I/ML
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontroller Rohs Compliant Microchip - 31K5044 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
31K5044
Microcontroller Rohs Compliant Microchip 31K5044
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F44J10-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F44J10-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F44J10-I/ML
IC MCU 8BIT 16KB FLASH 44QFN

IC MCU 8BIT 16KB FLASH 44QFN

Supplier's Site
Embedded - Microcontrollers - PIC18F44J10-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F44J10-I/ML
Embedded - Microcontrollers PIC18F44J10-I/ML
IC MCU 8BIT 16KB FLASH 44QFN

IC MCU 8BIT 16KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F44J10-I/ML
8-bit Microcontrollers - MCU PIC18F44J10-I/ML
8-bit Microcontrollers - MCU 16 KB FL 1024 RAM

8-bit Microcontrollers - MCU 16 KB FL 1024 RAM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F44J10-I/ML-ND 685-PIC18F44J10-I/ML 1088823-PIC18F44J10-I/ML PIC18F44J10-I/ML PIC18F44J10-I/ML 31K5044 PIC18F44J10-I/ML PIC18F44J10-I/ML PIC18F44J10-I/ML
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F44J10-I/ML Microcontrollers Microcontrollers Microcontroller Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C83448700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers