IC MCU 8BIT 16KB FLASH 44TQFP Product overview: PIC18F4480-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4480-I/PT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 037438-PIC18F4480-I/
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP
IC MCU 8BIT 16KB FLASH 44TQFP
IC MCU 8BIT 16KB FLASH 44TQFP
MCU, 8BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes
8-bit Microcontrollers - MCU 16 KB FL 768 RAM 36 I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F4480-I/PT | 037438-PIC18F4480-I/PT | 2395610P | PIC18F4480-I/PT-ND | PIC18F4480-I/PT | PIC18F4480-I/PT | PIC18F4480-I/PT | PIC18F4480-I/PT | 71J7251 | PIC18F4480-I/PT |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F4480-I/PT | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | |||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | 4.2 to 5.5 volts | 4.2 to ? volts | ||||
| Serial Interface | CAN/I2C/SPI/USART | CAN; SPI; UART; USART |