PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1238248-PIC18F448-I/
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F448-I/L; PIC18F448-I/PG; PIC18F448-I/P; PIC18F448T-I/PTG;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18F448-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F448-I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 40DIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F44xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 16KB 768 RAM 34 I/O
IC MCU 8BIT 16KB FLASH 40DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F448-I/P-ND | 1238248-PIC18F448-I/P | 685-PIC18F448-I/P | PIC18F448-I/P | 92C5059 | PIC18F448-I/P | PIC18F448-I/P | PIC18F448-I/P |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F448-I/P | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | |||
| ROM | 16 KB | 0.2560 KB |