Microchip Technology, Inc. PIC18F4455

Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F4455 is also mostly software and hardware compatible with the PIC16C765 Low-Speed USB OTP devices. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 1K byte GP RAM Full Speed Transceiver 16 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C7X5
Datasheet
Description
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F4455 is also mostly software and hardware compatible with the PIC16C765 Low-Speed USB OTP devices. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 1K byte GP RAM Full Speed Transceiver 16 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C7X5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F4455 - Microchip Technology, Inc.
Chandler, AZ, United States
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F4455 is also mostly software and hardware compatible with the PIC16C765 Low-Speed USB OTP devices. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 1K byte Dual Port RAM + 1K byte GP RAM Full Speed Transceiver 16 Endpoints (IN/OUT) Streaming Port Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C7X5

Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12Mbit/s), I²C™ and SPI™ (up to 10 Mbit/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced FLASH program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) Personal Computer via USB for data upload/download and/or firmware updates. While operating up to 48 MHz, the PIC18F4455 is also mostly software and hardware compatible with the PIC16C765 Low-Speed USB OTP devices.
USB Application Design Center

Additional Features

    Full Speed USB 2.0 (12Mbit/s) interface
    • 1K byte Dual Port RAM + 1K byte GP RAM
    • Full Speed Transceiver
    • 16 Endpoints (IN/OUT)
    • Streaming Port
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
    • Pin-to-pin compatible with PIC16C7X5
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F4455
Bits Other; 10-bit
Number 13
RAM 2.05 KB
ROM 24 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details