Microchip Technology, Inc. Microcontrollers PIC18F4455-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F4455-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4455-I/PT-ND
Microcontrollers PIC18F4455-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 400362P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400362P
Microcontrollers 400362P
Micro 16b, 24 KB Flash, PIC18F4455-I/PT

Micro 16b, 24 KB Flash, PIC18F4455-I/PT

Supplier's Site
Microcontrollers - 8766824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766824
Microcontrollers 8766824
Micro 16b, 24 KB Flash, PIC18F4455-I/PT

Micro 16b, 24 KB Flash, PIC18F4455-I/PT

Supplier's Site
Singapore, Singapore
8-bit 8BIT 24KB Embedded Microcontroller MCU
685-PIC18F4455-I/PT
8-bit 8BIT 24KB Embedded Microcontroller MCU 685-PIC18F4455-I/PT
IC MCU 8BIT 24KB FLASH 44TQFP Product overview: PIC18F4455-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4455-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB FLASH 44TQFP Product overview: PIC18F4455-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4455-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4455-I/PT - 037328-PIC18F4455-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4455-I/PT
037328-PIC18F4455-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4455-I/PT 037328-PIC18F4455-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037328-PIC18F4455-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 24KB (12K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037328-PIC18F4455-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 24KB (12K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip - 08J9628 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip
08J9628
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip 08J9628
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:24KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; No. Comparators:2RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:24KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; No. Comparators:2RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4455-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4455-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4455-I/PT
IC MCU 8BIT 24KB FLASH 44TQFP

IC MCU 8BIT 24KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F4455-I/PT
Embedded - Microcontrollers PIC18F4455-I/PT
IC MCU 8BIT 24KB FLASH 44TQFP

IC MCU 8BIT 24KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F4455-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4455-I/PT
Microcontrollers PIC18F4455-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4455-I/PT
8-bit Microcontrollers - MCU PIC18F4455-I/PT
8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB2

8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB2

Buy Now Datasheet
Microcontrollers - PIC18F4455-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4455-I/PT
Microcontrollers PIC18F4455-I/PT
IC MCU 8BIT 24KB FLASH 44TQFP

IC MCU 8BIT 24KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F4455-I/PT-ND 400362P 8766824 685-PIC18F4455-I/PT 037328-PIC18F4455-I/PT 08J9628 PIC18F4455-I/PT PIC18F4455-I/PT PIC18F4455-I/PT PIC18F4455-I/PT PIC18F4455-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F4455-I/PT Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 8 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x10b
RAM 2 KB 2.05 KB 2 KB 24 KB 2 KB 2 KB 2 KB 2 KB
ROM 24 KB 24 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers