Microchip Technology, Inc. 8-bit 8BIT 24KB Embedded Microcontroller MCU PIC18F4455-I/P

Description
IC MCU 8BIT 24KB FLASH 40DIP Product overview: PIC18F4455-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4455-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 24KB FLASH 40DIP Product overview: PIC18F4455-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4455-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 24KB Embedded Microcontroller MCU - 685-PIC18F4455-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 24KB Embedded Microcontroller MCU
685-PIC18F4455-I/P
8-bit 8BIT 24KB Embedded Microcontroller MCU 685-PIC18F4455-I/P
IC MCU 8BIT 24KB FLASH 40DIP Product overview: PIC18F4455-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4455-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 24KB FLASH 40DIP Product overview: PIC18F4455-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4455-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4455-I/P - 037203-PIC18F4455-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4455-I/P
037203-PIC18F4455-I/P
Embedded - Embedded - Microcontrollers - PIC18F4455-I/P 037203-PIC18F4455-I/P
Manufacturer: Microchip Technology Win Source Part Number: 037203-PIC18F4455-I/ P Packaging: Tube Core Processor: PIC Number of I/O: 35 Program Memory Size: 24KB (12K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: DIP-40 Speed(Frequency): 48MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037203-PIC18F4455-I/P
Packaging: Tube
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 24KB (12K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DIP-40
Speed(Frequency): 48MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F4455-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4455-I/P-ND
Microcontrollers PIC18F4455-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - 8877280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877280
Microcontrollers 8877280
Micro,PIC,24K Fl,DIP40,PIC18F4455- I/P

Micro,PIC,24K Fl,DIP40,PIC18F4455-I/P

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4455-I/P
8-bit Microcontrollers - MCU PIC18F4455-I/P
8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB2

8-bit Microcontrollers - MCU 24kBF 2048RM FSUSB2

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F4455-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4455-I/P
Embedded - Microcontrollers PIC18F4455-I/P
IC MCU 8BIT 24KB FLASH 40DIP

IC MCU 8BIT 24KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC18F4455-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4455-I/P
Microcontrollers PIC18F4455-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip - 05K2028 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip
05K2028
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip 05K2028
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:24KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:35I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:24KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:35I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4455-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4455-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4455-I/P
IC MCU 8BIT 24KB FLASH 40DIP

IC MCU 8BIT 24KB FLASH 40DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F4455-I/P 037203-PIC18F4455-I/P PIC18F4455-I/P-ND 8877280 PIC18F4455-I/P PIC18F4455-I/P PIC18F4455-I/P 05K2028 PIC18F4455-I/P
Product Name 8-bit 8BIT 24KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F4455-I/P Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 2 KB 24 KB 2 KB 2.05 KB 2 KB 2 KB 2 KB
ROM 0.2560 KB 256 KB 24 KB 24 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details