Microchip Technology, Inc. PIC18F4450

Description
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C765
Datasheet
Description
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C765
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F4450 - Microchip Technology, Inc.
Chandler, AZ, United States
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C765

Ideal for compact, single chip, Full Speed USB applications(12Mbit/s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port.
USB Application Design Center

Additional Features

    • Full Speed USB 2.0 (12Mbit/s) interface
    • 256 byte Dual Port RAM + 512 byte GP RAM
    • Full Speed USB Transceiver
    • 16 Endpoints (IN/OUT)
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
    • Pin-to-pin compatible with PIC16C765
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F4450
Bits Other; 10-bit
Number 13
RAM 0.7680 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers