8-bit Microcontrollers - MCU 12KB 640 RAM 32 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 12KB FLASH 44TQFP
IC MCU 8BIT 12KB FLASH 44TQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4439-I/PT | PIC18F4439-I/PT | PIC18F4439-I/PT | PIC18F4439-I/PT |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 0.6400 KB | 640 KB | ||
| I/O Ports | 32 |