Microchip Technology, Inc. Microcontrollers PIC18F4439-E/ML

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 44-QFN (8x8)
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 44-QFN (8x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F4439-E/ML is an enhanced 8-bit microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU capable of operating at 20 MHz, with a program memory of 12 KB and data memory of 6 KB. The device supports a variety of applications with its 100,000 erase/write cycle enhanced FLASH program memory and 1,000,000 erase/write cycle Data EEPROM memory, both of which have a retention period exceeding 100 years. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with fast sampling rates and the ability to convert during sleep mode. It also offers multiple peripheral features such as three external interrupt pins, various timer modules, and two PWM modules with a maximum frequency of 156 kHz at 8-bit resolution. The device is designed for single-phase induction motor control, utilizing Programmable Motor Control Technology (ProMPT,Ñ¢) for variable frequency control. The PIC18F4439-E/ML operates within a wide voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature ranges. It supports In-Circuit Serial Programming (ICSP,Ñ¢) and In-Circuit Debug (ICD) through two pins, making it versatile for development and debugging. The microcontroller's low power consumption and various built-in safety features, such as Power-on Reset and Brown-out Reset, enhance its reliability for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F4439-E/ML is an enhanced 8-bit microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU capable of operating at 20 MHz, with a program memory of 12 KB and data memory of 6 KB. The device supports a variety of applications with its 100,000 erase/write cycle enhanced FLASH program memory and 1,000,000 erase/write cycle Data EEPROM memory, both of which have a retention period exceeding 100 years. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with fast sampling rates and the ability to convert during sleep mode. It also offers multiple peripheral features such as three external interrupt pins, various timer modules, and two PWM modules with a maximum frequency of 156 kHz at 8-bit resolution. The device is designed for single-phase induction motor control, utilizing Programmable Motor Control Technology (ProMPT,Ñ¢) for variable frequency control. The PIC18F4439-E/ML operates within a wide voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature ranges. It supports In-Circuit Serial Programming (ICSP,Ñ¢) and In-Circuit Debug (ICD) through two pins, making it versatile for development and debugging. The microcontroller's low power consumption and various built-in safety features, such as Power-on Reset and Brown-out Reset, enhance its reliability for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F4439-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4439-E/ML
Microcontrollers PIC18F4439-E/ML
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F4439-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4439-E/ML
Embedded - Microcontrollers PIC18F4439-E/ML
IC MCU 8BIT 12KB FLASH 44QFN

IC MCU 8BIT 12KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4439-E/ML
8-bit Microcontrollers - MCU PIC18F4439-E/ML
8-bit Microcontrollers - MCU 12KB 640 RAM 32 I/O

8-bit Microcontrollers - MCU 12KB 640 RAM 32 I/O

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F4439-E/ML PIC18F4439-E/ML PIC18F4439-E/ML
Product Name Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 40 MHz
RAM 0.6400 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers