Microchip Technology, Inc. Microcontrollers PIC18F4431-I/P

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F4431-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4431-I/P-ND
Microcontrollers PIC18F4431-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4431-I/P - 889663-PIC18F4431-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4431-I/P
889663-PIC18F4431-I/P
Embedded - Embedded - Microcontrollers - PIC18F4431-I/P 889663-PIC18F4431-I/P
Manufacturer: Microchip Technology Win Source Part Number: 889663-PIC18F4431-I/ P Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP Core Processor: PIC Speed: 40MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 4.2V ~ 5.5V Family Name: PIC18F4431 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F4431-I/P-NDR, PIC18F4431IP

Manufacturer: Microchip Technology
Win Source Part Number: 889663-PIC18F4431-I/P
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18F4431
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F4431-I/P-NDR, PIC18F4431IP

Buy Now Datasheet
Microcontrollers - 6230780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230780P
Microcontrollers 6230780P
Micro,PIC,8K Fl,DIP40,PIC18F4431- I/P

Micro,PIC,8K Fl,DIP40,PIC18F4431-I/P

Supplier's Site
Microcontrollers - 1449181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449181
Microcontrollers 1449181
Micro,PIC,8K Fl,DIP40,PIC18F4431- I/P

Micro,PIC,8K Fl,DIP40,PIC18F4431-I/P

Supplier's Site
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F4431-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F4431-I/P
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F4431-I/P
IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18F4431-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4431-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18F4431-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4431-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4431-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4431-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4431-I/P
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC18F4431-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4431-I/P
Microcontrollers PIC18F4431-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 89H0651 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
89H0651
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 89H0651
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F44xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F44xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontroller; 16 KB Flash; 768 RAM; 256 EEPROM; 36 I/O; 40-Pin-PDIP - 70045687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microcontroller; 16 KB Flash; 768 RAM; 256 EEPROM; 36 I/O; 40-Pin-PDIP
70045687
Microcontroller; 16 KB Flash; 768 RAM; 256 EEPROM; 36 I/O; 40-Pin-PDIP 70045687
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Embedded - Microcontrollers - PIC18F4431-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4431-I/P
Embedded - Microcontrollers PIC18F4431-I/P
IC MCU 8BIT 16KB FLASH 40DIP

IC MCU 8BIT 16KB FLASH 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4431-I/P
8-bit Microcontrollers - MCU PIC18F4431-I/P
8-bit Microcontrollers - MCU 16KB 768 RAM 34 I/O

8-bit Microcontrollers - MCU 16KB 768 RAM 34 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F4431-I/P-ND 889663-PIC18F4431-I/P 6230780P 1449181 685-PIC18F4431-I/P PIC18F4431-I/P PIC18F4431-I/P 89H0651 70045687 PIC18F4431-I/P PIC18F4431-I/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4431-I/P Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip Microcontroller; 16 KB Flash; 768 RAM; 256 EEPROM; 36 I/O; 40-Pin-PDIP Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 9x10b
RAM 0.7680 KB 16 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM 16 KB 256 KB 16 KB 16.38 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - A2C87501100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details