PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 16KB FLASH 44PLCC
8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O
IC MCU 8BIT 16KB FLASH 44PLCC
IC MCU 8BIT 16KB FLASH 44PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F442T-I/L | PIC18F442T-I/L | PIC18F442T-I/L | PIC18F442T-I/L | PIC18F442T-I/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| I/O Ports | 34 | 34 |