Micro,PIC,16K Fl,DIP40,PIC18F4420-
Micro,PIC,16K Fl,DIP40,PIC18F4420-
Manufacturer: Microchip Technology
Win Source Part Number: 1238240-PIC18F4420-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
IC MCU 8BIT 16KB FLASH 40DIP Product overview: PIC18F4420-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4420-I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 40DIP
16KB 4.2V~5.5V PIC 768Byte 40MHz FLASH 36 PDIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 16KB FLASH 40DIP
IC MCU 8BIT 16KB FLASH 40DIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 16KB 768 RAM 36I/O
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6230774 | 1238240-PIC18F4420-I/P | PIC18F4420-I/P-ND | 685-PIC18F4420-I/P | PIC18F4420-I/P | PIC18F4420-I/P | PIC18F4420-I/P | PIC18F4420-I/P | 96K3949 | PIC18F4420-I/P | PIC18F4420-I/P |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F4420-I/P | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |||
| ROM | 16 KB | 16 KB | 256 KB | ||||||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | Other; Tube | CDIP; Other; 40-DIP (0.600\", 15.24mm) | PDIP | CDIP; Other; 40-DIP (0.600", 15.24mm) | CDIP; Other; DIP | CDIP; Other; 40-DIP (0.600\", 15.24mm) | |||
| Pin Count | 40 | 40 | 40 | ||||||||
| Operating Range | Industrial; Auto; Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security |