PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 16KB FLASH 44QFN
IC MCU 8BIT 16KB FLASH 44QFN
8-bit Microcontrollers - MCU 16KB 768 RAM 36I/O
IC MCU 8BIT 16KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4410-E/ML-ND | PIC18F4410-E/ML | PIC18F4410-E/ML | PIC18F4410-E/ML | PIC18F4410-E/ML | PIC18F4410-E/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 16 KB |