Microchip Technology, Inc. Microcontrollers PIC18F43K22T-I/MV

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F43K22T-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F43K22T-I/MV-ND
Microcontrollers PIC18F43K22T-I/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F43K22T-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F43K22T-I/MV
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F43K22T-I/MV
IC MCU 8BIT 8KB FLASH 40UQFN Product overview: PIC18F43K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F43K22T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40UQFN Product overview: PIC18F43K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F43K22T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F43K22T-I/MV - 733405-PIC18F43K22T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F43K22T-I/MV
733405-PIC18F43K22T-I/MV
Embedded - Embedded - Microcontrollers - PIC18F43K22T-I/MV 733405-PIC18F43K22T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 733405-PIC18F43K22T- I/MV Packaging: Tape and Reel Mounting Style: SMD Core Processor: PIC Speed: 64MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 30x10b Supply Voltage: 2.3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 40-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: PIC18F43K22 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 35 Date RAM Size: 512 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 733405-PIC18F43K22T-I/MV
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 64MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 30x10b
Supply Voltage: 2.3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 40-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: PIC18F43K22
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 35
Date RAM Size: 512 x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F43K22T-I/MV
8-bit Microcontrollers - MCU PIC18F43K22T-I/MV
8-bit Microcontrollers - MCU 8KB FL 512b RAM8bit familynanoWatt XLP

8-bit Microcontrollers - MCU 8KB FL 512b RAM8bit familynanoWatt XLP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F43K22T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F43K22T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F43K22T-I/MV
IC MCU 8BIT 8KB FLASH 40UQFN

IC MCU 8BIT 8KB FLASH 40UQFN

Supplier's Site
Microcontrollers - PIC18F43K22T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F43K22T-I/MV
Microcontrollers PIC18F43K22T-I/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F43K22T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F43K22T-I/MV
Embedded - Microcontrollers PIC18F43K22T-I/MV
IC MCU 8BIT 8KB FLASH 40UQFN

IC MCU 8BIT 8KB FLASH 40UQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F43K22T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F43K22T-I/MV
Microcontrollers PIC18F43K22T-I/MV
IC MCU 8BIT 8KB FLASH 40UQFN

IC MCU 8BIT 8KB FLASH 40UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F43K22T-I/MV-ND 685-PIC18F43K22T-I/MV 733405-PIC18F43K22T-I/MV PIC18F43K22T-I/MV PIC18F43K22T-I/MV PIC18F43K22T-I/MV PIC18F43K22T-I/MV PIC18F43K22T-I/MV
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F43K22T-I/MV 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 16 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 30x10b
RAM 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB 0.5120 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details