8bit MCU 8KB, Flash, 3968bytes-RAM,8-bit
8bit MCU 8KB, Flash, 3968bytes-RAM,8-bit
8bit MCU 8KB, Flash, 3968bytes-RAM,8-bit
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8KB Flash 3968b RAM SERIAL EE IND
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2648088P | PIC18F43K22-E/PT-ND | PIC18F43K22-E/PT | PIC18F43K22-E/PT | 44AC2777 | PIC18F43K22-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip | 8-bit Microcontrollers - MCU |
| ROM | 8 KB | 8 KB | ||||
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | TQFP; Other; TQFP | ||
| Pin Count | 44 | 44 | 44 | |||
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 64 MHz |