IC MCU 8BIT 8KB FLASH 40UQFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)
IC MCU 8BIT 8KB FLASH 40UQFN
8-bit Microcontrollers - MCU 8KB FL 768b RAM 8bit Familynanowatt XLP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F43K20-E/MV | PIC18F43K20-E/MV | PIC18F43K20-E/MV | PIC18F43K20-E/MV |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 0.5120 KB | 512 KB | ||
| I/O Ports | 35 |