Microchip Technology, Inc. Microcontrollers PIC18F4331-I/PT

Description
MCU 8K Flash 768 RAM 9x10b ADC TQFP44
Request a Quote Datasheet
Description
MCU 8K Flash 768 RAM 9x10b ADC TQFP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6669002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669002
Microcontrollers 6669002
MCU 8K Flash 768 RAM 9x10b ADC TQFP44

MCU 8K Flash 768 RAM 9x10b ADC TQFP44

Supplier's Site
Microcontrollers - 6669002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669002P
Microcontrollers 6669002P
MCU 8K Flash 768 RAM 9x10b ADC TQFP44

MCU 8K Flash 768 RAM 9x10b ADC TQFP44

Supplier's Site
Microcontrollers - 8895512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895512
Microcontrollers 8895512
MCU 8K Flash 768 RAM 9x10b ADC TQFP44

MCU 8K Flash 768 RAM 9x10b ADC TQFP44

Supplier's Site
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F4331-I/PT
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F4331-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: PIC18F4331-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4331-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44TQFP Product overview: PIC18F4331-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4331-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F4331-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4331-I/PT-ND
Microcontrollers PIC18F4331-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4331-I/PT - 145015-PIC18F4331-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4331-I/PT
145015-PIC18F4331-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4331-I/PT 145015-PIC18F4331-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 145015-PIC18F4331-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 145015-PIC18F4331-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F4331-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4331-I/PT
Microcontrollers PIC18F4331-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O - 536-PIC18F4331-I/PT - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O
536-PIC18F4331-I/PT
8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O 536-PIC18F4331-I/PT
8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O

8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F4331-I/PT
Embedded - Microcontrollers PIC18F4331-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F4331-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4331-I/PT
Microcontrollers PIC18F4331-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4331-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4331-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4331-I/PT
IC MCU 8BIT 8KB FLASH 44TQFP

IC MCU 8BIT 8KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4331-I/PT
8-bit Microcontrollers - MCU PIC18F4331-I/PT
8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O

8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6669002 6669002P 685-PIC18F4331-I/PT PIC18F4331-I/PT-ND 145015-PIC18F4331-I/PT PIC18F4331-I/PT 536-PIC18F4331-I/PT PIC18F4331-I/PT PIC18F4331-I/PT PIC18F4331-I/PT PIC18F4331-I/PT
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4331-I/PT Microcontrollers 8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 8.19 KB 0.2560 KB 8 KB 256 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP Other; Tray TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) QFP; TQFP; Other; 44-TQFP QFP; Other; 44-TQFP QFP; Other; 44-TQFP TQFP; Other; 44-TQFP
Pin Count 44 44 44 44 44
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers