Manufacturer: Microchip Technology
Win Source Part Number: 1322958-PIC18F4331-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F4331-I/P-NDR,P
Base Product Number: PIC18F4331
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 8KB FLASH 40DIP Product overview: PIC18F4331-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4331-I/P can be used for catalog matching and distributor lookup.
Micro,PIC,8K Fl,DIP40,PIC18F4331-
Micro,PIC,8K Fl,DIP40,PIC18F4331-
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O
IC MCU 8BIT 8KB FLASH 40DIP
IC MCU 8BIT 8KB FLASH 40DIP
IC MCU 8BIT 8KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 40-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322958-PIC18F4331-I/P | 685-PIC18F4331-I/P | 6230752 | PIC18F4331-I/P-ND | PIC18F4331-I/P | PIC18F4331-I/P | PIC18F4331-I/P | PIC18F4331-I/P | PIC18F4331-I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 8 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | 0.7680 KB | |||
| ROM | 256 KB | 0.2560 KB | 8.19 KB | 8 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |