The PIC18F4320-I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 40 MHz and 8 KB of Flash memory. It supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for various applications. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and it offers multiple power management modes, including Run, Idle, and Sleep, with low power consumption figures as low as 0.1 OºA in Sleep mode. This microcontroller is equipped with several peripheral features, including two Capture/Compare/PWM (CCP) modules, a dual analog comparator, and an addressable USART module for RS-232 communication. It also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) through two pins, enhancing its usability in development environments. The PIC18F4320-I/P is designed for applications requiring reliable performance and low power consumption, making it a strong candidate for embedded systems projects.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 40-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1238235-PIC18F4320-I
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F4320-I/PT; PIC18F4320-I/PG; PIC18F4320T-I/MLG;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 40DIP Product overview: PIC18F4320-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4320-I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 8KB 512 RAM 36 I/O
IC MCU 8BIT 8KB FLASH 40DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4320-I/P-ND | 1238235-PIC18F4320-I/P | 685-PIC18F4320-I/P | PIC18F4320-I/P | PIC18F4320-I/P | PIC18F4320-I/P | PIC18F4320-I/P |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F4320-I/P | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 13x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 8 KB | 0.2560 KB |