Microchip Technology, Inc. Microcontrollers PIC18F27Q84-I/5N

Description
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB
Request a Quote Datasheet
Description
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2744289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744289P
Microcontrollers 2744289P
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

Supplier's Site
Microcontrollers - 2744288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744288
Microcontrollers 2744288
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

Supplier's Site
Microcontrollers - 2744289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744289
Microcontrollers 2744289
8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

8Bit MCU,CAN-FD,128KB Flash,13KB RAM,1KB

Supplier's Site
Microcontrollers - 150-PIC18F27Q84-I/5N-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F27Q84-I/5N-ND
Microcontrollers 150-PIC18F27Q84-I/5N-ND
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-VQFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-VQFN (6x6)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F27Q84-I/5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F27Q84-I/5N
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F27Q84-I/5N
IC MCU 8BIT 128KB FLASH 28VQFN Product overview: PIC18F27Q84-I/5N from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27Q84-I/5N can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 28VQFN Product overview: PIC18F27Q84-I/5N from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27Q84-I/5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322558-PIC18F27Q84-I/5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322558-PIC18F27Q84-I/5N
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322558-PIC18F27Q84-I/5N
Manufacturer: Microchip Technology Win Source Part Number: 1322558-PIC18F27Q84- I/5N Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 64MHz Standard Package: 61 Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 8K x 8 Data Converters: A/D 24x12b; D/A 1x8b Oscillator Type: Internal Supplier Device Package: 28-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V HTSUS: 8542.31.0001 Other Part Number: 150-PIC18F27Q84-I/5N Base Product Number: PIC18F27 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322558-PIC18F27Q84-I/5N
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 64MHz
Standard Package: 61
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 24x12b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 28-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC18F27Q84-I/5N
Base Product Number: PIC18F27
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F27Q84-I/5N - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F27Q84-I/5N
Embedded - Microcontrollers PIC18F27Q84-I/5N
IC MCU 8BIT 128KB FLASH 28VQFN

IC MCU 8BIT 128KB FLASH 28VQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F27Q84-I/5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F27Q84-I/5N
Microcontrollers PIC18F27Q84-I/5N
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-VQFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F27Q84-I/5N - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F27Q84-I/5N
Microcontrollers PIC18F27Q84-I/5N
IC MCU 8BIT 128KB FLASH 28VQFN

IC MCU 8BIT 128KB FLASH 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F27Q84-I/5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F27Q84-I/5N
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F27Q84-I/5N
IC MCU 8BIT 128KB FLASH 28VQFN

IC MCU 8BIT 128KB FLASH 28VQFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2744289P 150-PIC18F27Q84-I/5N-ND 685-PIC18F27Q84-I/5N 1322558-PIC18F27Q84-I/5N PIC18F27Q84-I/5N PIC18F27Q84-I/5N PIC18F27Q84-I/5N PIC18F27Q84-I/5N
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 28 KB 128 KB 1 KB 1 KB
Package Type Other; VQFN Other; 28-VQFN Exposed Pad Other; Tube Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad
Pin Count 40 28 28
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details