Microchip Technology, Inc. Microcontroller Family with CAN PIC18F27Q83

Description
The PIC18-Q83 family expands the 8-bit MCUs by combining an extensive array of Core Independent Peripherals (CIPs) with Controller Area Network (CAN). These cost optimized MCUs contain time-saving CIPs in up to 48-pins with up to 128 KB of flash memory. The family introduces new features and peripherals like the Universal Timer (UTMR) with customization capability; context switching added to the 12-bit ADC with Computation for automating analog signal analysis for real-time system response. Additionally, it includes industry standard options, JTAG Boundary Scan, 32-bit Cyclic Redundancy Check (CRC) with memory scan on boot for added system safety. System designers can benefit greatly by saving time, as it is significantly easier to configure a hardware-based peripheral, as opposed to writing and validating an entire software routine, to accomplish a task.
Datasheet
Description
The PIC18-Q83 family expands the 8-bit MCUs by combining an extensive array of Core Independent Peripherals (CIPs) with Controller Area Network (CAN). These cost optimized MCUs contain time-saving CIPs in up to 48-pins with up to 128 KB of flash memory. The family introduces new features and peripherals like the Universal Timer (UTMR) with customization capability; context switching added to the 12-bit ADC with Computation for automating analog signal analysis for real-time system response. Additionally, it includes industry standard options, JTAG Boundary Scan, 32-bit Cyclic Redundancy Check (CRC) with memory scan on boot for added system safety. System designers can benefit greatly by saving time, as it is significantly easier to configure a hardware-based peripheral, as opposed to writing and validating an entire software routine, to accomplish a task.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Family with CAN - PIC18F27Q83 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontroller Family with CAN
PIC18F27Q83
Microcontroller Family with CAN PIC18F27Q83
The PIC18-Q83 family expands the 8-bit MCUs by combining an extensive array of Core Independent Peripherals (CIPs) with Controller Area Network (CAN). These cost optimized MCUs contain time-saving CIPs in up to 48-pins with up to 128 KB of flash memory. The family introduces new features and peripherals like the Universal Timer (UTMR) with customization capability; context switching added to the 12-bit ADC with Computation for automating analog signal analysis for real-time system response. Additionally, it includes industry standard options, JTAG Boundary Scan, 32-bit Cyclic Redundancy Check (CRC) with memory scan on boot for added system safety. System designers can benefit greatly by saving time, as it is significantly easier to configure a hardware-based peripheral, as opposed to writing and validating an entire software routine, to accomplish a task.

The PIC18-Q83 family expands the 8-bit MCUs by combining an extensive array of Core Independent Peripherals (CIPs) with Controller Area Network (CAN). These cost optimized MCUs contain time-saving CIPs in up to 48-pins with up to 128 KB of flash memory. The family introduces new features and peripherals like the Universal Timer (UTMR) with customization capability; context switching added to the 12-bit ADC with Computation for automating analog signal analysis for real-time system response. Additionally, it includes industry standard options, JTAG Boundary Scan, 32-bit Cyclic Redundancy Check (CRC) with memory scan on boot for added system safety. System designers can benefit greatly by saving time, as it is significantly easier to configure a hardware-based peripheral, as opposed to writing and validating an entire software routine, to accomplish a task.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F27Q83
Product Name Microcontroller Family with CAN
Bits Other; 12-bit
Number 24
RAM 13 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details