MCU, CAN, 128KB Flash, 13KB RAM, 12b ADC
MCU, CAN, 128KB Flash, 13KB RAM, 12b ADC
MCU, CAN, 128KB Flash, 13KB RAM, 12b ADC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SOIC
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2425377 | 150-PIC18F27Q83-I/SO-ND | PIC18F27Q83-I/SO | PIC18F27Q83-I/SO | PIC18F27Q83-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 128 KB | 128 KB | |||
| Package Type | SOIC; Other; SOIC | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Pin Count | 28 | ||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |