The PIC18F27Q83-E/SS is an 8-bit microcontroller from the PIC18FXXQ83/84 family, featuring a maximum operating frequency of 64 MHz and 128 KB of Flash memory. It utilizes a SPI-compliant programming method with 8-bit commands, which includes a low-voltage entry code of 32 clocks, differing from earlier models that required 33 clocks. The device supports various programming algorithms and electrical specifications, making it suitable for a range of applications. The datasheet provides detailed information on memory mapping, programming data flow, and hardware requirements, which can assist engineers in integrating this microcontroller into their projects.
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SSOP
IC MCU 8BIT 128KB FLASH 28SSOP
IC MCU 8BIT 128KB FLASH 28SSOP
IC MCU 8BIT 128KB FLASH 28SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F27Q83-E/SS-ND | PIC18F27Q83-E/SS | PIC18F27Q83-E/SS | PIC18F27Q83-E/SS | PIC18F27Q83-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 24x12b; D/A 1x8b | ||||
| RAM | 12.5 KB | 12.5 KB | 8 KB | 12.5 KB | |
| ROM | 128 KB |