Win Source Part Number: 1351066-PIC18F27Q43T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 18K, Functional Safety (FuSa)
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel
Standard Package: 3,300
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 24x12b; D/A 1x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F27
IC MCU 8BIT 128KB FLASH 28VQFN Product overview: PIC18F27Q43T-I/STX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27Q43T-I/S
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-VQFN (4x4)
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-VQFN (4x4)
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-VQFN (4x4)
IC MCU 8BIT 128KB FLASH 28VQFN
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-VQFN (4x4)
IC MCU 8BIT 128KB FLASH 28VQFN
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 3x 16-bit PWMs, 6 ch DMA Comparator, 8-bit DAC, 12-bit ADCC, CWG, 5 USART, SPI/I2C
IC MCU 8BIT 128KB FLASH 28VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1351066-PIC18F27Q43T-I/STX | 685-PIC18F27Q43T-I/STX | 150-PIC18F27Q43T-I/STXDKR-ND | PIC18F27Q43T-I/STX | PIC18F27Q43T-I/STX | PIC18F27Q43T-I/STX | PIC18F27Q43T-I/STX | PIC18F27Q43T-I/STX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 1 KB | 1.02 KB | 128 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |