Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 18F, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 8-Bit
Speed: 64MHz
Connectivity: I²C, LINbus, SPI, UART/USART
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SSOP
IC MCU 8BIT 128KB FLASH 28SSOP Product overview: PIC18F27Q43-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27Q43-I/SS
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SSOP
IC MCU 8BIT 128KB FLASH 28SSOP
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 3x 16-bit PWMs, 6 ch DMA Comparator, 8-bit DAC, 12-bit ADCC, CWG, 5 USART, SPI/I2C
IC MCU 8BIT 128KB FLASH 28SSOP
IC MCU 8BIT 128KB FLASH 28SSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2034747 | 2034747P | 150-PIC18F27Q43-I/SS-ND | 685-PIC18F27Q43-I/SS | PIC18F27Q43-I/SS | PIC18F27Q43-I/SS | PIC18F27Q43-I/SS | PIC18F27Q43-I/SS | PIC18F27Q43-I/SS | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||||
| ROM Type | Flash | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH | |||||
| Package Type | SOP; SSOP; Other; Ssop-28 | SOP; SSOP; Other; SSOP | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 28-SSOP (0.209", 5.30mm Width) | |||
| Pin Count | 28 | 28 | 28 |