128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit
128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit
128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SPDIP
IC MCU 8BIT 128KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
MCU, 8BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 28SPDIP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SPDIP
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2368933 | PIC18F27K42-I/SP-ND | PIC18F27K42-I/SP | PIC18F27K42-I/SP | 57AC2824 | PIC18F27K42-I/SP | PIC18F27K42-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| ROM | 128 KB | 128 KB | |||||
| Package Type | CDIP; Other; DIP | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP; Other; DIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | |||
| Pin Count | 28 | 28 | |||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz |