PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU USB 128KB Flash 4KB RAM 12 MIPS 12b ADC
IC MCU 8BIT 128KB FLASH 28QFN
IC MCU 8BIT 128KB FLASH 28QFN
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 128KB FLASH 28QFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F27J53T-I/ML-ND | PIC18F27J53T-I/ML | PIC18F27J53T-I/ML | PIC18F27J53T-I/ML | PIC18F27J53T-I/ML | PIC18F27J53T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 128 KB |