The PIC18F27J53-I/SP is an 8-bit microcontroller from the PIC18F47J53 family, featuring 128KB of Flash memory and a range of integrated peripherals. It operates within a voltage range of 2.0V to 3.6V and supports a variety of communication protocols, including USB V2.0 compliant interfaces with up to 32 endpoints. The device is equipped with low-power management capabilities, including deep sleep modes that can reduce current consumption to as low as 13 nA. This microcontroller includes a high-speed CMOS architecture optimized for re-entrant code, a hardware multiplier, and multiple interrupt priority levels. It also features a flexible oscillator structure with high-precision PLL for USB operation and supports various clock modes. The device is designed for ease of programming and debugging, with in-circuit serial programming (ICSP) and debugging capabilities. Additional features include a 10/12-bit analog-to-digital converter with up to 13 input channels, multiple capture/compare/PWM modules, and support for capacitive touch sensing through a charge time measurement unit (CTMU). The PIC18F27J53-I/SP is suitable for applications requiring efficient power management and robust performance in embedded systems.
Manufacturer: Microchip Technology
Win Source Part Number: 1322786-PIC18F27J53-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 2.15V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F27J53ISP
Base Product Number: PIC18F27
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
MCU, 128KB Flash, 4KB, USB, XLP, 28SPDIP
MCU, 128KB Flash, 4KB, USB, XLP, 28SPDIP
IC MCU 8BIT 128KB FLASH 28SPDIP Product overview: PIC18F27J53-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J53-I/SP
IC MCU 8BIT 128KB FLASH 28SPDIP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 128KB 4KBRAM 12MIPS nanoWatt
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322786-PIC18F27J53-I/SP | PIC18F27J53-I/SP-ND | 7037661P | 1653455 | 685-PIC18F27J53-I/SP | PIC18F27J53-I/SP | PIC18F27J53-I/SP | PIC18F27J53-I/SP | 63R7839 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||||
| RAM | 128 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.71 KB | |||
| ROM Type | Flash; FLASH | Flash | |||||||
| Supply Voltage | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 2.15 to 3.6 volts |