Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU PIC18F27J53-I/SO

Description
IC MCU 8BIT 128KB FLASH 28SOIC Product overview: PIC18F27J53-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J53-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 28SOIC Product overview: PIC18F27J53-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J53-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F27J53-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F27J53-I/SO
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F27J53-I/SO
IC MCU 8BIT 128KB FLASH 28SOIC Product overview: PIC18F27J53-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J53-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 28SOIC Product overview: PIC18F27J53-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J53-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F27J53-I/SO - 210120-PIC18F27J53-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F27J53-I/SO
210120-PIC18F27J53-I/SO
Embedded - Embedded - Microcontrollers - PIC18F27J53-I/SO 210120-PIC18F27J53-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 210120-PIC18F27J53-I /SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210120-PIC18F27J53-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7037664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037664
Microcontrollers 7037664
MCU, 128KB Flash, 4KB, USB, XLP, 28SOIC

MCU, 128KB Flash, 4KB, USB, XLP, 28SOIC

Supplier's Site
Microcontrollers - 7037664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7037664P
Microcontrollers 7037664P
MCU, 128KB Flash, 4KB, USB, XLP, 28SOIC

MCU, 128KB Flash, 4KB, USB, XLP, 28SOIC

Supplier's Site
Microcontrollers - 1460151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460151
Microcontrollers 1460151
MCU, 128KB Flash, 4KB, USB, XLP, 28SOIC

MCU, 128KB Flash, 4KB, USB, XLP, 28SOIC

Supplier's Site
Microcontrollers - PIC18F27J53-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F27J53-I/SO-ND
Microcontrollers PIC18F27J53-I/SO-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F27J53-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F27J53-I/SO
Microcontrollers PIC18F27J53-I/SO
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F27J53-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F27J53-I/SO
Microcontrollers PIC18F27J53-I/SO
IC MCU 8BIT 128KB FLASH 28SOIC

IC MCU 8BIT 128KB FLASH 28SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F27J53-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F27J53-I/SO
Embedded - Microcontrollers PIC18F27J53-I/SO
IC MCU 8BIT 128KB FLASH 28SOIC

IC MCU 8BIT 128KB FLASH 28SOIC

Supplier's Site Datasheet
IC MCU 8BIT 128KB FLASH 28SOIC - 536-PIC18F27J53-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 128KB FLASH 28SOIC
536-PIC18F27J53-I/SO
IC MCU 8BIT 128KB FLASH 28SOIC 536-PIC18F27J53-I/SO
IC MCU 8BIT 128KB FLASH 28SOIC

IC MCU 8BIT 128KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F27J53-I/SO
8-bit Microcontrollers - MCU PIC18F27J53-I/SO
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F27J53-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F27J53-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F27J53-I/SO
IC MCU 8BIT 128KB FLASH 28SOIC

IC MCU 8BIT 128KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F27J53-I/SO 210120-PIC18F27J53-I/SO 7037664 7037664P PIC18F27J53-I/SO-ND PIC18F27J53-I/SO PIC18F27J53-I/SO PIC18F27J53-I/SO 536-PIC18F27J53-I/SO PIC18F27J53-I/SO PIC18F27J53-I/SO
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F27J53-I/SO Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 128KB FLASH 28SOIC 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.8 KB 128 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 2.5 volts 3.6 volts
Serial Interface I2C/SPI/USART USB USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, LIN, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers